Status: | Active |
---|---|
Series: | MCP6V02 |
RoHS: | Compliant |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
2,168
in stock
|
Buy Now | |
Newark Electronics
from US$2.74
|
5,914
in stock
|
Buy Now | |
element14
from US$2.80
|
5,914
in stock
|
Buy Now | |
Farnell
from US$2.70
|
5,914
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.80
|
301
in stock
|
Buy Now | |
Microchip Technology
from US$2.50
|
282
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
200
in stock
|
Buy Now | |
Distrelec
from US$3.28
|
27
in stock
|
Buy Now | |
Future Electronics
from US$3.01
|
-
|
Buy Now | |
Avnet America
from US$3.47
|
-
|
Buy Now | |
RS Americas
from US$4.10
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
VOS Drift: ±50 nV/°C (maximum) |
VOS: ±2 µV (maximum) |
AOL: 130 dB (minimum) |
PSRR: 130 dB (minimum) |
CMRR: 130 dB (minimum) |
Eni: 2.5 µVp-p (typical), f = 0.1 Hz to 10 Hz |
Eni: 0.79 µVp-p (typical), f = 0.01 Hz to 1 Hz |
IQ: 300 µA/amplifier (typical) |
Wide Supply Voltage Range: 1.8V to 5.5V |
Rail-to-Rail Input/Output |
Gain Bandwidth Product: 1.3 MHz (typical) |
Unity Gain Stable |
Available in Single and Dual |
Extended Temperature Range: -40°C to +125°C |
AEC-Q100 Grade 1 |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1300 |
VOS Max. (uV) | 2 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 300 |
Iq Max (uA) | 400 |
Input Voltage Noise Density (nV/rt(Hz)) | 120 |
PSRR Min (dB) | 130 |
CMRR Min (dB) | 130 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6V01/2/3 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6V01/2/3 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
User Guides |
---|
MCP6V01 Input Offset Demo Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Operational Amplifier, Dual, 1.3 Mhz, 2, 0.5 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant: Yes |Microchip MCP6V02-E/SN | Newark Electronics |
OP AMP, AUTO-ZERO, 300UA, 2CH, 8SOIC | element14 |
Dual Auto-Zero OpAmp,MCP6V02-E/SN | RS |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual, Auto-Zero Op Amp, E Temp | Microchip Technology |
Microchip Operational Amplifier Dual 2uV 1.3MHz SOIC | Distrelec |
MCP6V02 Series 5.5 V 1.3 MHz 300 uA Auto Zeroed Operational Amplifier-SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin SOIC N Tube | Avnet America |
Op Amp, Auto-Zeroed, Dual, High DC Precision, -40 to 125 C, SOIC-8 | Microchip Technology Inc. MCP6V02-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6V02-E/SN?
Additional datasheets, footprints and schematics for MCP6V02-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6V02-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6V02-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6V02-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6V02-E/SN fall under?
The MCP6V02-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6V02-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6V02-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6V02-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6V02-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for MCP6V02-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6V02-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6V02-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6V02-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.