Status: | Active |
---|---|
Series: | MCP6S93 |
RoHS: | Compliant |
Prices starting from US$1.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.30
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.25
|
12,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
-
|
Buy Now | |
Future Electronics
from US$1.42
|
-
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
RS Americas
from US$2.04
|
-
|
Buy Now | |
element14
from US$1.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual Channel |
SPI Bus to Control Gain and Select Input Channel |
Gain Steps of 1, 2, 4, 5, 8, 10, 16 and 32 V/V |
Rail-to-Rail Input and Output |
Single Supply 2.5V to 5.5V |
Extended Temperature Range: -40°C to 125°C |
Chip Select Pin |
Vos Max (µV) | 4000 |
---|---|
Channels | 2 |
Iq Typical (mA) | 1000 |
Gain Steps | 8 |
-3db BW (MHz) | 1 to 18 |
Operating Temperature Range (°C) | -40 to 125 |
Supply Voltage Min (V) | 2.5 |
Supply Voltage Max (V) | 5.5 |
Pins | Packaging | 10 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
Single-Ended, Rail-to-Rail I/O, Low-Gain PGA |
Brochures |
---|
Quick Guide to Microchip Development Tools |
Analog & Interface Guide (Volume 2) |
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0232 |
Shipping Weight (kg) | 0.2 |
Lead Count | 10 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
2-Chan. 10 MHz SPI PGA | Microchip Technology |
Ic,voltage Controlled Gain Amplifier,dual,cmos,tssop,10Pin,plastic Rohs Compliant: Yes |Microchip MCP6S93T-E/UN | Newark Electronics |
MCP6S93 Series 5.5 V 18 MHz Single-Ended Rail-to-Rail I/O Low-Gain PGA - MSOP-10 | Future Electronics |
SP Amp Variable Gain Amp Single R-R I/O 5.5V 10-Pin MSOP T/R | Avnet America |
2-Chan. 10 MHz SPI PGA10 MSOP 3x3mm T/R | Microchip Technology Inc. MCP6S93T-E/UN | RS Americas |
ANALOG PROGRAM GAIN AMP, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP6S93T-E/UN?
Additional datasheets, footprints and schematics for MCP6S93T-E/UN are listed on our Part Details page. You can also find images and similar parts to MCP6S93T-E/UN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6S93T-E/UN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6S93T-E/UN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6S93T-E/UN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6S93T-E/UN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6S93T-E/UN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6S93T-E/UN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6S93T-E/UN often in real-time on the comparison pages.
What if I can't find stock of MCP6S93T-E/UN?
You can fill out our help required form which you can use to request a quote for MCP6S93T-E/UN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.