Status: | Active |
---|---|
Series: | MCP6N16 |
RoHS: | Compliant |
Vos: ± 17 µV (Gmin = 100) |
Low Offset Drift: ± 60 nV/ºC |
CMRR: 112 dB minimum |
PSRR: 110 dB minimum |
Low Gain Error: ±0.15% maximum |
Minimum Gain (Gmin) Options: 1, 10 and 100 V/V |
Rail-to-Rail Input and Output |
Gain Set by Two External Resistors |
Bandwidth: 500 kHz (typical) |
Vdd: 1.8V to 5.5V |
Iq: 1.1 mA (typical) |
Power Saving (Enable) Pin: EN |
Electromagnetic Interference Rejection Ratio (EMIRR): 111 dB at 2.4 GHz |
Extended Temperature Range: -40ºC to +125ºC |
# of Channels | 1 |
---|---|
Gain Min (V/V) | 1 |
Gain Max (V/V) | 10000 |
Vos Max (±µV) | 17 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Iq Max(µA/amp) | 1600 |
GBWP Typ(kHz) | 500 |
CMRR (dB) Min at DC | 112 |
CMRR (dB) Typ at 60Hz | 125 |
Noise Density @ 1kHz (nV/rtHz) | 45 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
SPICE Model for MCP6N16 Devices |
User Guides |
---|
MCP6N16 Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single, Zero-Drift Instrumentation Amp, E Temp 8 Msop 3X3Mm T/R Rohs Compliant: Yes |Microchip MCP6N16T-100E/MS | Newark Electronics |
SP Amp INSTR Amp Single R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America |
Single, Zero-Drift Instrumentation Amp, E temp | Microchip Technology |
Single, Zero-Drift Instrumentation Amp, E temp | Microchip Technology Inc. MCP6N16T-100E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6N16T-100E/MS?
Additional datasheets, footprints and schematics for MCP6N16T-100E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6N16T-100E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6N16T-100E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6N16T-100E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6N16T-100E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6N16T-100E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6N16T-100E/MS have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and EBV Elektronik have stock available or on a lead time for MCP6N16T-100E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6N16T-100E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6N16T-100E/MS?
You can fill out our help required form which you can use to request a quote for MCP6N16T-100E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.