Status: | Active |
---|---|
Series: | MCP6N11 |
RoHS: | Compliant |
Prices starting from US$1.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.33
|
421
in stock
|
Buy Now | |
Chip One Stop
from US$1.15
|
3,227
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
421
in stock
|
Buy Now | |
element14
from US$1.39
|
421
in stock
|
Buy Now | |
Microchip Technology
from US$1.30
|
32
in stock
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail Input and Output |
Gain Set by 2 External Resistors |
Enable/Vos Calibration Pin |
Operating Voltage Range: 1.8V to 5.5V |
No Common Mode Crossover Distortion |
Extended Temperature Range: -40 to +125C |
# of Channels | 1 |
---|---|
Gain Min (V/V) | 1 |
Gain Max (V/V) | 10000 |
Vos Max (±µV) | 3000 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Iq Max(µA/amp) | 1100 |
GBWP Typ(kHz) | 500 |
CMRR (dB) Min at DC | 70 |
CMRR (dB) Typ at 60Hz | 94 |
Noise Density @ 1kHz (nV/rtHz) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6N11 |
Board Design Files |
---|
SPICE Model for MCP6N11 Device |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Instrumentation Amp, 500Khz, Tdfn-8 | Newark Electronics |
AMP, INSTR, 800UA, 8TDFN | element14 |
Single, Instrumentation Amp, mCal, E temp | Microchip Technology |
SINGLE, INSTRUMENTATION AMP, MCAL, E TEMP | Future Electronics |
SP Amp INSTR Amp Single R-R I/O 5.5V 8-Pin TDFN EP T/R | Avnet America |
Instrumentation amp,500kHz, RRIO, TDFN8 | Microchip Technology Inc. MCP6N11T-100E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6N11T-100E/MNY?
Additional datasheets, footprints and schematics for MCP6N11T-100E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6N11T-100E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6N11T-100E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6N11T-100E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6N11T-100E/MNY fall under?
The MCP6N11T-100E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6N11T-100E/MNY when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6N11T-100E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6N11T-100E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6N11T-100E/MNY have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MCP6N11T-100E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6N11T-100E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6N11T-100E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6N11T-100E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.