Status: | Active |
---|---|
Series: | MCP6N11 |
RoHS: | Compliant |
Prices starting from US$1.30
Rail-to-rail Input and Output |
Gain Set by 2 External Resistors |
Enable/Vos Calibration Pin |
Operating Voltage Range: 1.8V to 5.5V |
No Common Mode Crossover Distortion |
Extended Temperature Range: -40 to +125C |
# of Channels | 1 |
---|---|
Gain Min (V/V) | 1 |
Gain Max (V/V) | 10000 |
Vos Max (±µV) | 3000 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Iq Max(µA/amp) | 1100 |
GBWP Typ(kHz) | 500 |
CMRR (dB) Min at DC | 70 |
CMRR (dB) Typ at 60Hz | 94 |
Noise Density @ 1kHz (nV/rtHz) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6N11 |
Board Design Files |
---|
SPICE Model for MCP6N11 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single, Instrumentation Amp, Mcal, E Temp 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MCP6N11T-005E/SN | Newark Electronics |
MCP6N11 Series 1 Channel 500 KHz 5.5 V 3 mVof Instrumentation Amplifier - SOIC-8 | Future Electronics |
SP Amp INSTR Amp Single R-R I/O 5.5V 8-Pin SOIC N T/R | Avnet America |
Single, Instrumentation Amp, mCal, E temp | Microchip Technology |
Single, Instrumentation Amp, mCal, E temp | Microchip Technology Inc. MCP6N11T-005E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6N11T-005E/SN?
Additional datasheets, footprints and schematics for MCP6N11T-005E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6N11T-005E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6N11T-005E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6N11T-005E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6N11T-005E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6N11T-005E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6N11T-005E/SN have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6N11T-005E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6N11T-005E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6N11T-005E/SN?
You can fill out our help required form which you can use to request a quote for MCP6N11T-005E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.