Status: | Active |
---|---|
Series: | MCP6N11 |
RoHS: | Compliant |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.30
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.37
|
-
|
Buy Now | |
Future Electronics
from US$1.59
|
-
|
Buy Now | |
Avnet America
from US$1.76
|
-
|
Buy Now | |
RS Americas
from US$1.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Rail-to-rail Input and Output |
Gain Set by 2 External Resistors |
Enable/Vos Calibration Pin |
Operating Voltage Range: 1.8V to 5.5V |
No Common Mode Crossover Distortion |
Extended Temperature Range: -40 to +125C |
# of Channels | 1 |
---|---|
Gain Min (V/V) | 1 |
Gain Max (V/V) | 10000 |
Vos Max (±µV) | 3000 |
Supply Voltage Min (V) | 1.8 |
Supply Voltage Max (V) | 5.5 |
Iq Max(µA/amp) | 1100 |
GBWP Typ(kHz) | 500 |
CMRR (dB) Min at DC | 70 |
CMRR (dB) Typ at 60Hz | 94 |
Noise Density @ 1kHz (nV/rtHz) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6N11 |
Board Design Files |
---|
SPICE Model for MCP6N11 Device |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Single, Instrumentation Amp, mCal, E temp | Microchip Technology |
Instrumental Amplifier, 1Mhz, 100Db, Soic8 | Newark Electronics |
MCP6N11 Series Single Channel 500 KHz 5.5 V Instrumentation Amplifier - SOIC-8 | Future Electronics |
SP Amp INSTR Amp Single R-R I/O 5.5V 8-Pin SOIC N Tube | Avnet America |
Instrumentation amp,500kHz, RRIO, SOIC8 | Microchip Technology Inc. MCP6N11-002E/SN | RS Americas |
AMP, INSTR, 800UA, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MCP6N11-002E/SN?
Additional datasheets, footprints and schematics for MCP6N11-002E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6N11-002E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6N11-002E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6N11-002E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6N11-002E/SN fall under?
The MCP6N11-002E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Instrumentation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to MCP6N11-002E/SN when available in the Instrumentation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6N11-002E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6N11-002E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6N11-002E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6N11-002E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6N11-002E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6N11-002E/SN?
You can fill out our help required form which you can use to request a quote for MCP6N11-002E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.