Status: | Active |
---|---|
Series: | MCP6L71 |
RoHS: | Compliant |
Input Offset Voltage: ±4 mV (max) |
Quiescent Current: 150 µA (typical) |
Common Mode Rejection Ratio: 91 dB (typical) |
Power Supply Rejection Ratio: 89dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2V to 6V |
Gain Bandwidth Product: 2 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Available in Standard and Reverse Pin Outs |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 4000 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 150 |
Iq Max (uA) | 240 |
Input Voltage Noise Density (nV/rt(Hz)) | 19 |
PSRR Min (dB) | 89 |
CMRR Min (dB) | 91 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 0.9 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP6L71/1R/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6L71/1R/2/4 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single 2 MHz OP, e-temp | Microchip Technology |
Op Amp, 2Mhz, 0.9V/Us, 4Mv, 8-Msop | Newark Electronics |
OP Amp Single GP R-R I/O 6V 8-Pin MSOP T/R | Avnet America |
Microchip MCP6L71T-E/MS Op Amp, 2MHz Rail-Rail, 2 - 6 V, 8-Pin MSOP | Microchip Technology Inc. MCP6L71T-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6L71T-E/MS?
Additional datasheets, footprints and schematics for MCP6L71T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6L71T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6L71T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6L71T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6L71T-E/MS fall under?
The MCP6L71T-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6L71T-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6L71T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6L71T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6L71T-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6L71T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6L71T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6L71T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6L71T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.