Status: | Active |
---|---|
Series: | MCP6L1 |
RoHS: | Compliant |
Low Input Bias Current:1 pA (typ.) |
Gain-Bandwidth Product: 2.8 MHz |
Low Quiescent Current: 200 µA/amplifier (typical) |
Low Input Offset Voltage: 3 mV (max.) |
Unity Gain Stable |
Rail to Rail Output |
Extended Temperature Range |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2800 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.7 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 200 |
Iq Max (uA) | 330 |
Input Voltage Noise Density (nV/rt(Hz)) | 21 |
PSRR Min (dB) | 90 |
CMRR Min (dB) | 90 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 50 |
Isc (mA) | 20 |
Slew Rate (V/µs) | 2.3 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
MCP6L1/1R/2/4, 2.8 MHz, 200 µA Op Amps |
Board Design Files |
---|
SPICE Model for MCP6L1/1R/2/4 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Single 2.7V Op Amp, E temp | Microchip Technology |
Op Amp, 2.8Mhz, 2.3V/Us, 3Mv, 8-Msop | Newark Electronics |
OP Amp Single GP R-R O/P 6.6V 8-Pin MSOP T/R | Avnet America |
Microchip MCP6L1T-E/MS Op Amp, 2.8MHz Rail-Rail, 2.7 - 6 V, 8-Pin MSOP | Microchip Technology Inc. MCP6L1T-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6L1T-E/MS?
Additional datasheets, footprints and schematics for MCP6L1T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6L1T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6L1T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6L1T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6L1T-E/MS fall under?
The MCP6L1T-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6L1T-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6L1T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6L1T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6L1T-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Avnet Silica have stock available or on a lead time for MCP6L1T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6L1T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6L1T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6L1T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.