Status: | Active |
---|---|
Series: | MCP6H94 |
RoHS: | Compliant |
Prices starting from US$1.71
GBWP of 10 MHz (typ.) |
Single Supply: 3.5V to 12V |
Dual Supply: ±1.75V to ±6V |
Low voltage offset, 4 mV (max.) |
Low quiescent current, 2 mA (max.) |
Extended temp. range, -40°C to +125°C |
Available in single, dual and quad |
# Per Package | 4 |
---|---|
GBWP (kHz) | 10000 |
VOS Max. (uV) | 4000 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 12 |
Iq Typical (µA) | 2000 |
Iq Max (uA) | 2800 |
Input Voltage Noise Density (nV/rt(Hz)) | 23 |
PSRR Min (dB) | 94 |
CMRR Min (dB) | 98 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 60 |
Isc (mA) | 43 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP6H91/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6H91/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
10MHz 12V opamp | Microchip Technology |
Op Amp, 10Mhz, 10V/S, 1Mv, Soic-14 | Newark Electronics |
MCP6H94 Series Quad Channel 12 V 10 MHz 1 mV Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP R-R O/P ±6V/12V 14-Pin TSSOP Tube | Avnet America |
Microchip MCP6H94-E/ST, Quad Op Amp, 10MHz Rail-Rail, 3.5 to 12 V, 14-Pin TSSOP | Microchip Technology Inc. MCP6H94-E/ST | RS Americas |
OP AMP, QUAD, 12V, 10MHZ, 14TSSOP | Farnell |
OP Amp Quad GP R-R O/P �6V/12V 14-Pin TSSOP Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP6H94-E/ST?
Additional datasheets, footprints and schematics for MCP6H94-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6H94-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H94-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H94-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H94-E/ST fall under?
The MCP6H94-E/ST is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6H94-E/ST when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H94-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H94-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H94-E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6H94-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H94-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6H94-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6H94-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.