Status: | Active |
---|---|
Series: | MCP6H74 |
RoHS: | Compliant |
Input Offset Voltage: ±4 mV (max) |
Quiescent Current: 480 µA (typical) |
Common Mode Rejection Ratio: 103 dB (typical) |
Power Supply Rejection Ratio: 105 dB (typical) |
Rail-to-Rail Output |
Single Supply Voltage Operation: 3.5V to 12V |
DualSupply Voltage Operation: +/-1.75V to +/-6V |
Gain Bandwidth Product: 2.7 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 4 |
---|---|
GBWP (kHz) | 2700 |
VOS Max. (uV) | 4000 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 12 |
Iq Typical (µA) | 480 |
Iq Max (uA) | 600 |
Input Voltage Noise Density (nV/rt(Hz)) | 16 |
PSRR Min (dB) | 105 |
CMRR Min (dB) | 103 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 53 |
Slew Rate (V/µs) | 2 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP6H71/MCP6H72/MCP6H74 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6H71/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Quad, 12V 2Mhz Opamp 14 Tssop 4.4Mm Tube Rohs Compliant: Yes |Microchip MCP6H74-E/ST | Newark Electronics |
OP Amp Quad GP R-R O/P ±6V/12V 14-Pin TSSOP Tube | Avnet America |
2Mhz 12V opamp | Microchip Technology |
Quad, 12V 2MHz Opamp | Microchip Technology Inc. MCP6H74-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP6H74-E/ST?
Additional datasheets, footprints and schematics for MCP6H74-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6H74-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H74-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H74-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H74-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H74-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H74-E/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6H74-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H74-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6H74-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6H74-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.