Status: | Active |
---|---|
Series: | MCP6H71 |
RoHS: | Compliant |
Input Offset Voltage: ±4 mV (max) |
Quiescent Current: 480 µA (typical) |
Common Mode Rejection Ratio: 103 dB (typical) |
Power Supply Rejection Ratio: 105 dB (typical) |
Rail-to-Rail Output |
Single Supply Voltage Operation: 3.5V to 12V |
DualSupply Voltage Operation: +/-1.75V to +/-6V |
Gain Bandwidth Product: 2.7 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2700 |
VOS Max. (uV) | 4000 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 12 |
Iq Typical (µA) | 480 |
Iq Max (uA) | 600 |
Input Voltage Noise Density (nV/rt(Hz)) | 16 |
PSRR Min (dB) | 105 |
CMRR Min (dB) | 103 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 53 |
Slew Rate (V/µs) | 2 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6H71/MCP6H72/MCP6H74 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6H71/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single, 12V, 2Mhz Opamp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6H71T-E/MNY | Newark Electronics |
OP Amp Single GP R-R O/P ±6V/12V 8-Pin TDFN EP T/R | Avnet America |
2Mhz 12V opamp | Microchip Technology |
IC OPAMP GP 2.7MHZ RRO 8TDFN | Microchip Technology Inc. MCP6H71T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6H71T-E/MNY?
Additional datasheets, footprints and schematics for MCP6H71T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6H71T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H71T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H71T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H71T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H71T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H71T-E/MNY have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6H71T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H71T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6H71T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6H71T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.