Status: | Active |
---|---|
Series: | MCP6H71 |
RoHS: | Compliant |
Prices starting from US$0.67
Input Offset Voltage: ±4 mV (max) |
Quiescent Current: 480 µA (typical) |
Common Mode Rejection Ratio: 103 dB (typical) |
Power Supply Rejection Ratio: 105 dB (typical) |
Rail-to-Rail Output |
Single Supply Voltage Operation: 3.5V to 12V |
DualSupply Voltage Operation: +/-1.75V to +/-6V |
Gain Bandwidth Product: 2.7 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2700 |
VOS Max. (uV) | 4000 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 12 |
Iq Typical (µA) | 480 |
Iq Max (uA) | 600 |
Input Voltage Noise Density (nV/rt(Hz)) | 16 |
PSRR Min (dB) | 105 |
CMRR Min (dB) | 103 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 53 |
Slew Rate (V/µs) | 2 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6H71/MCP6H72/MCP6H74 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6H71/2/4 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2Mhz 12V opamp | Microchip Technology |
Op Amp, Unity Gain, 2.7Mhz, 2V/Us, 1Mv, Soic-8 | Newark Electronics |
MCP6H71 Series 12 V 2.7 MHz Single Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R O/P ±6V/12V 8-Pin SOIC N Tube | Avnet America |
Microchip MCP6H71-E/SN Op Amp, 2.7MHz Rail-Rail, 3.5 - 12 V, 8-Pin SOIC | Microchip Technology Inc. MCP6H71-E/SN | RS Americas |
OP AMP, 12V, 2.7MHZ, 2V/US, 8SOIC | Farnell |
OP Amp Single GP R-R O/P �6V/12V 8-Pin SOIC N Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a MCP6H71-E/SN?
Additional datasheets, footprints and schematics for MCP6H71-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6H71-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H71-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H71-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H71-E/SN fall under?
The MCP6H71-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6H71-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H71-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H71-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H71-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6H71-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H71-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6H71-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6H71-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.