Status: | Active |
---|---|
Series: | MCP6H02 |
RoHS: | Compliant |
Prices starting from US$0.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.87
|
18,780
in stock
|
Buy Now | |
Microchip Technology
from US$0.85
|
13,100
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
1,290
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
-
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$0.99
|
-
|
Buy Now | |
Farnell
from US$0.64
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3.5 mV (max) |
Quiescent Current: 135 µA (typical) |
Common Mode Rejection Ratio: 100 dB (typical) |
Power Supply Rejection Ratio: 102 dB (typical) |
Rail-to-Rail Output |
Single-Supply Operation: 3.5V to 16V |
Dual-Supply Operation: ±1.75V to ±8V |
Gain Bandwidth Product: 1.2 MHz (typical) |
Slew Rate: 0.8V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 3500 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 135 |
Iq Max (uA) | 185 |
Input Voltage Noise Density (nV/rt(Hz)) | 30 |
PSRR Min (dB) | 102 |
CMRR Min (dB) | 100 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 50 |
Slew Rate (V/µs) | 0.8 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6H01/2/4 Data Sheet |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
AN1332 - AN1332 Current Sensing Circuit Concepts and Fundamentals |
Board Design Files |
---|
SPICE Model for MCP6H01/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual Op Amp, 16V, 1.2MHz | RS |
1.2 MHz, 16V Dual Op Amp | Microchip Technology |
Op Amp, 1.2Mhz, 0.8V/Us, 3.5Mv, Tdfn-8 | Newark Electronics |
MCP6H02 Series 16 V 1.2 MHz Single Supply CMOS Operational Amplifier - TDFN-8 | Future Electronics |
OP Amp Dual GP R-R O/P ±8V/16V 8-Pin TDFN EP T/R | Avnet America |
MCP6H02T-E/MNY, Dual LinearAmplifier OpAmp,1.2MHz Rail-Rail,3.5 to 16V,8-Pin TDFN | Microchip Technology Inc. MCP6H02T-E/MNY | RS Americas |
OP AMP, 16V, 1.2MHZ, SNGL, 8TDFN | Farnell |
OP Amp Dual GP R-R O/P �8V/16V 8-Pin TDFN EP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP6H02T-E/MNY?
Additional datasheets, footprints and schematics for MCP6H02T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6H02T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H02T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H02T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H02T-E/MNY fall under?
The MCP6H02T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6H02T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H02T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H02T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H02T-E/MNY have stock available?
Authorised distributors including RS, Microchip Technology, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MCP6H02T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H02T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6H02T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6H02T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.