Status: | Active |
---|---|
Series: | MCP6H02 |
RoHS: | Compliant |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
397
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
1,368
in stock
|
Buy Now | |
element14
from US$0.91
|
1,368
in stock
|
Buy Now | |
Farnell
from US$0.87
|
1,368
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
975
in stock
|
Buy Now | |
Chip One Stop
from US$0.67
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.04
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
Microchip Technology
from US$0.85
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3.5 mV (max) |
Quiescent Current: 135 µA (typical) |
Common Mode Rejection Ratio: 100 dB (typical) |
Power Supply Rejection Ratio: 102 dB (typical) |
Rail-to-Rail Output |
Single-Supply Operation: 3.5V to 16V |
Dual-Supply Operation: ±1.75V to ±8V |
Gain Bandwidth Product: 1.2 MHz (typical) |
Slew Rate: 0.8V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 2 |
---|---|
GBWP (kHz) | 1200 |
VOS Max. (uV) | 3500 |
Supply Voltage Min. (V) | 3.5 |
Supply Voltage Max. (V) | 16 |
Iq Typical (µA) | 135 |
Iq Max (uA) | 185 |
Input Voltage Noise Density (nV/rt(Hz)) | 30 |
PSRR Min (dB) | 102 |
CMRR Min (dB) | 100 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 10 |
PM (deg) | 57 |
Isc (mA) | 50 |
Slew Rate (V/µs) | 0.8 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6H01/2/4 Data Sheet |
Application Notes |
---|
AN1316 - Using Digital Potentiometers for Programmable Amplifier Gain |
AN1332 - AN1332 Current Sensing Circuit Concepts and Fundamentals |
Board Design Files |
---|
SPICE Model for MCP6H01/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Op-Amp, 1.2Mhz, -40 To 125Deg C, Soic | Newark Electronics |
OP AMP, 16V, 1.2MHZ, DUAL, 8SOIC | element14 |
IC: operational amplifier | Transfer Multisort Elektronik |
Dual Op Amp, 16V, 1.2MHz | RS |
MCP6H02 Series 16 V 1.2 MHz Single Supply CMOS Operational Amplifier - SOIC-8 | Future Electronics |
Operational Amplifier, 2 Channels, 1.2 MHz, 800 mV/us, 3.5 V to 16 V, ±1.75V to ±8V, 8 Pins, NSOIC | Avnet America |
1.2 MHz, 16V Dual Op Amp | Microchip Technology |
Microchip MCP6H02-E/SN, Dual Op Amp, 1.2MHz Rail-Rail, 3.5 to 16 V, 8-Pin SOIC | Microchip Technology Inc. MCP6H02-E/SN | RS Americas |
Operational Amplifier, 2 Channels, 1.2 MHz, 800 mV/us, 3.5 V to 16 V, �1.75V to �8V, 8 Pins, NSOIC | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP6H02-E/SN?
Additional datasheets, footprints and schematics for MCP6H02-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6H02-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6H02-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6H02-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6H02-E/SN fall under?
The MCP6H02-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6H02-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6H02-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6H02-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6H02-E/SN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for MCP6H02-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6H02-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6H02-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6H02-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.