Status: | Active |
---|---|
Series: | MCP6C02 |
RoHS: | Compliant |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.27
|
180
in stock
|
Buy Now | |
Microchip Technology
from US$1.84
|
6,285
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.02
|
90
in stock
|
Buy Now | |
Newark Electronics
from US$2.14
|
63
in stock
|
Buy Now | |
element14
from US$2.16
|
63
in stock
|
Buy Now | |
Farnell
from US$2.25
|
63
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now |
AEC-Q100 Qualified |
---|
Grade 1: 6-pin SOT-23 package |
Grade 0: 8-pin VDFN package |
Input Common Mode Voltage Min (V) | 3 |
---|---|
Input Common Mode Voltage Max (V) | 65 |
Supply Voltage Min (V) | 2 |
Supply Voltage Max (V) | 5.5 |
Vos Max (µV) | 16 |
Vos Drift Max (nV/°C) | 85 |
Gain | 20, 50, 100 |
Gain Error Max (%) | 1.6 |
Bandwidth (kHz) | 500 |
Iq Typical (µA) | 490 |
Iq Max (µA) | 725 |
CMRR Min (dB) | 132 |
PSRR Min (dB) | 109 |
Operating Temperature Range (°C) | -40 to 150 |
EMI Protection | True |
Pins | Packaging | 8 | VDFN |
Temp Range | -40C to >+125C |
Packing Media | Tape and reel (6000) |
Data Sheets |
---|
MCP6C02 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6C02 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0231 |
Shipping Weight (kg) | 0.099 |
Lead Count | 8 |
Package Type | VDFN |
Package Width or Size | 3x3x1.0mm |
Soldering Composition | Matte Tin |
Uni-/Bi-directional HSCS Amplifier, Gain = 20V/V | Microchip Technology |
Microchip, MCP6C02T-020H/Q8B | RS |
IC: instrumentation amplifier | Transfer Multisort Elektronik |
Curr Sense Amplifier, -40 To 125Deg C Rohs Compliant: Yes |Microchip MCP6C02T-020H/Q8B | Newark Electronics |
CURR SENSE AMPLIFIER, -40 TO 125DEG C | element14 |
Current Sense Amp Single 500kHz 2V to 5.5V 8-Pin VDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a MCP6C02T-020H/Q8B?
Additional datasheets, footprints and schematics for MCP6C02T-020H/Q8B are listed on our Part Details page. You can also find images and similar parts to MCP6C02T-020H/Q8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6C02T-020H/Q8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6C02T-020H/Q8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6C02T-020H/Q8B you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6C02T-020H/Q8B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6C02T-020H/Q8B have stock available?
Authorised distributors including Microchip Technology, RS, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MCP6C02T-020H/Q8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6C02T-020H/Q8B often in real-time on the comparison pages.
What if I can't find stock of MCP6C02T-020H/Q8B?
You can fill out our help required form which you can use to request a quote for MCP6C02T-020H/Q8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.