Status: | Active |
---|---|
Series: | MCP669 |
RoHS: | Compliant |
Prices starting from US$1.47
Two Chip Select Pins |
High Gain Bandwidth of 60 MHz |
Short Circuit Current of 90 mA |
Noise: 6.8nV/rtHz |
Rail-to-Rail Output |
Slew Rate: 32 V/us |
# Per Package | 4 |
---|---|
GBWP (kHz) | 60000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 6.8 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 90 |
Slew Rate (V/µs) | 32 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Application Notes |
---|
AN1353 - AN1353 Op Amp Rectifiers, Peak Detectors and Clamps |
Board Design Files |
---|
SPICE Model for MCP660/1/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Operational Amplifier | Microchip Technology |
Op Amp, High Gain, 60Mhz, 32V/Us, 1.8Mv, Qfn-16 | Newark Electronics |
MCP669 Series 5.5 V 60 MHz Rail-to-Rail I/O Operational Amplifier - MSOP-10 | Future Electronics |
OP Amp Quad GP R-R O/P 5.5V 16-Pin QFN EP Tube | Avnet America |
Microchip MCP669-E/ML, Quad Op Amp, 60MHz Rail-Rail, 2.5 to 5.5 V, 16-Pin QFN | Microchip Technology Inc. MCP669-E/ML | RS Americas |
OP AMP, QUAD, 60MHZ, 16QFN | Farnell |
Where can I find additional details, specifications and documents for a MCP669-E/ML?
Additional datasheets, footprints and schematics for MCP669-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP669-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP669-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP669-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP669-E/ML fall under?
The MCP669-E/ML is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP669-E/ML when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP669-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP669-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP669-E/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP669-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP669-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP669-E/ML?
You can fill out our help required form which you can use to request a quote for MCP669-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.