Status: | Active |
---|---|
Series: | MCP65R41 |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.50
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.39
|
8,204
in stock
|
Buy Now | |
Newark Electronics
from US$0.43
|
8,057
in stock
|
Buy Now | |
element14
from US$0.46
|
8,057
in stock
|
Buy Now | |
Farnell
from US$0.46
|
8,057
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Single, Push-Pull Output Comparator |
4us Propagation Delay |
Integrated Voltage Reference, 1.21V or 2.4V |
Low Operating Voltage, 1.8V to 5.5V |
Low Operating Current, 2.5uA (typical) |
Rail-to-Rail Input/Output |
Small 6-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 4000 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2.5 |
Iq Max (µA) | 4 |
Vos Max. (µV) | 10000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP65R41/6 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP65R41 Device (VREF=1.202V) |
SPICE Model for MCP65R41 Device (VREF=2.402V) |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Single, Push/Pull Comparator, 2.4V Reference | Microchip Technology |
Analogue Comparator, Single, Low Power, 1, 4 S, 1.8V To 5.5V, Sot-23, 6 Rohs Compliant: Yes |Microchip MCP65R41T-2402E/CHY | Newark Electronics |
IC, COMP, LP, SINGLE, 6SOT23 | element14 |
Comparator 3uA Push-Pull 2.4Vref SOT23-6 | RS |
MCP65R Series 3 uA 2.4 V Reference 2% Tol Push-Pull Out Comparator - SOT23-6 | Future Electronics |
IC, Comp.,Type, Single, Push/Pull, V(in), 1.8V, V(ref), 2.4V,-40 to 125C, SOT-23-6 | Microchip Technology Inc. MCP65R41T-2402E/CHY | RS Americas |
Comparator Single R-R I/P 5.5V 6-Pin SOT-23 T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP65R41T-2402E/CHY?
Additional datasheets, footprints and schematics for MCP65R41T-2402E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP65R41T-2402E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP65R41T-2402E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP65R41T-2402E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP65R41T-2402E/CHY fall under?
The MCP65R41T-2402E/CHY is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MCP65R41T-2402E/CHY when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP65R41T-2402E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP65R41T-2402E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP65R41T-2402E/CHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP65R41T-2402E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP65R41T-2402E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP65R41T-2402E/CHY?
You can fill out our help required form which you can use to request a quote for MCP65R41T-2402E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.