Status: | Active |
---|---|
Series: | MCP659 |
RoHS: | Compliant |
Prices starting from US$2.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.23
|
3,306
in stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
-
|
Buy Now | |
Future Electronics
from US$3.88
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
RS Americas
from US$5.29
|
-
|
Buy Now | |
element14
from US$3.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
mCal Technology: On chip self-calibration |
50MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Two Chip Select/Calibration Pins |
Small 16-pin 4x4 QFN Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 50000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 7.5 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 95 |
Slew Rate (V/µs) | 30 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Data Sheets |
---|
MCP651/1S/2/3/4/5/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP651/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Quad, 50MHz OP, mCal, E temp | Microchip Technology |
Ic, Op Amp | Newark Electronics |
MCP659 Series 5.5 V 50 MHz 6 mA SMT Operational Amplifier - QFN-16 | Future Electronics |
OP Amp Quad GP R-R O/P 5.5V 16-Pin QFN EP | Avnet America |
IC, Op Amp, Outputs, 4,GBWP, 50000kHz, I(Q), 9000UA, 2.5 - 5.5V, QFN-16,EXT. Temp | Microchip Technology Inc. MCP659-E/ML | RS Americas |
OP AMP, 50MHZ, RRIO, 16QFN | element14 |
Where can I find additional details, specifications and documents for a MCP659-E/ML?
Additional datasheets, footprints and schematics for MCP659-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP659-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP659-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP659-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP659-E/ML fall under?
The MCP659-E/ML is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP659-E/ML when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP659-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP659-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP659-E/ML have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP659-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP659-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP659-E/ML?
You can fill out our help required form which you can use to request a quote for MCP659-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.