Status: | Active |
---|---|
Series: | MCP6564 |
RoHS: | Compliant |
Prices starting from US$1.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.36
|
4,999
in stock
|
Buy Now | |
Microchip Technology
from US$1.17
|
27,400
in stock
|
Buy Now | |
element14
from US$1.44
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
4,999
in stock
|
Buy Now | |
Future Electronics
from US$1.40
|
-
|
Buy Now | |
Avnet America
from US$1.57
|
-
|
Buy Now | |
RS Americas
from US$2.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Quad, Push-Pull Outputs |
47ns Propagation Delay |
Low Operating Voltage, 1.8V to 5.5V |
Low Operating Current, 100uA (typical) |
Rail-to-Rail Input/Output |
Small 14-pin TSSOP Package |
AEC-Q100 Grade 1 |
# of Channels | 4 |
---|---|
Typical Prop Delay (ns) | 47 |
Output Type | Push Pull |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 100 |
Iq Max (µA) | 130 |
Vos Max. (µV) | 10000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Quad 1.8V Push/Pull Comparator, E temp | Microchip Technology |
COMPARATOR, -40 TO 125DEG C | element14 |
Comparator, -40 To 125Deg C | Newark Electronics |
MCP6564 Series 1.8 V 1 pA 4 MHz Low-Power Push-Pull Output Comparator - TSSOP-14 | Future Electronics |
Comparator Quad R-R I/P 5.5V 14-Pin TSSOP T/R | Avnet America |
Quad 1.8V Push/Pull Comparator, E temp14 TSSOP 4.4mm T/R | Microchip Technology Inc. MCP6564T-E/ST | RS Americas |
Where can I find additional details, specifications and documents for a MCP6564T-E/ST?
Additional datasheets, footprints and schematics for MCP6564T-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6564T-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6564T-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6564T-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6564T-E/ST fall under?
The MCP6564T-E/ST is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MCP6564T-E/ST when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6564T-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6564T-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6564T-E/ST have stock available?
Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and Future Electronics have stock available or on a lead time for MCP6564T-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6564T-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6564T-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6564T-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.