Status: | Active |
---|---|
Series: | MCP6546 |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
6,000
in stock
|
Buy Now | |
Microchip Technology
from US$0.29
|
1,050
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
280
in stock
|
Buy Now | |
element14
from US$0.35
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.50
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Open Drain Output |
Output can be level shifted up to 9V via external pull-up resistor |
4us Propagation Delay |
Low Operating Voltage, 1.6V to 5.5V |
Low Operating Current, 600nA (typical) |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# of Channels | 1 |
---|---|
Typical Prop Delay (ns) | 4000 |
Output Type | Open Drain |
Supply Voltage Min. (V) | 1.6 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 0.6 |
Iq Max (µA) | 1 |
Vos Max. (µV) | 7000 |
Operating Temperature Range (°C) | -40 to 125 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6546/6R/6U/7/8/9 Datasheet |
Board Design Files |
---|
SPICE Model for MCP6546/6R/6U/7/8/9 Devices |
User Guides |
---|
Voltage Supervisor SOT-23-5/6 Evaluation Board User's Guide |
8-Pin SOIC/MSOP/TSSOP/DIP Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
SINGLE 1.6V PUSH/PULL COMPARATOR, I TEMP | Future Electronics |
Single 1.6V Open Drain Comparator, I temp | Microchip Technology |
Comp, Open Drain, 1.6V, Single, Sc70-5 | Newark Electronics |
COMP, OPEN DRAIN, 1.6V, SINGLE, SC70-5 | element14 |
Comparator Single R-R I/O 5.5V 5-Pin SC-70 T/R | Avnet America |
Comparators, Analog, Sgl 1.6V Push/Pull | Microchip Technology Inc. MCP6546T-I/LT | RS Americas |
Analogue Comparator, Sub-Microamp, 3 �s, 1.6V to 5.5V, SC-70, 5 Pins | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCP6546T-I/LT?
Additional datasheets, footprints and schematics for MCP6546T-I/LT are listed on our Part Details page. You can also find images and similar parts to MCP6546T-I/LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6546T-I/LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6546T-I/LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6546T-I/LT fall under?
The MCP6546T-I/LT is listed under Semiconductors - ICs > Amplifiers & Comparators > Comparators.
Can I view similar or alternative parts?
You can view similar parts to MCP6546T-I/LT when available in the Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6546T-I/LT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6546T-I/LT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6546T-I/LT have stock available?
Authorised distributors including Future Electronics, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP6546T-I/LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6546T-I/LT often in real-time on the comparison pages.
What if I can't find stock of MCP6546T-I/LT?
You can fill out our help required form which you can use to request a quote for MCP6546T-I/LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.