Status: | Active |
---|---|
Series: | MCP653 |
RoHS: | Compliant |
mCal Technology: On chip self-calibration |
50MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Chip Select/Calibration Pin |
Small 6-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 50000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 7.5 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 95 |
Slew Rate (V/µs) | 30 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP651/1S/2/3/4/5/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP651/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Single, 50MHz OP, mCal, E temp | Microchip Technology |
Single, 50Mhz Op, Mcal, E Temp 6 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP653T-E/CHY | Newark Electronics |
OP Amp Single GP R-R O/P 5.5V 6-Pin SOT-23 T/R | Avnet America |
IC, Op Amp, Outputs,1,50MHz, IQ,6mA, SLEW RATE,30V/US,2.5-5.5V, SOT-23-6 | Microchip Technology Inc. MCP653T-E/CHY | RS Americas |
OP AMP, 50MHZ, DUAL, 6SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MCP653T-E/CHY?
Additional datasheets, footprints and schematics for MCP653T-E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP653T-E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP653T-E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP653T-E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP653T-E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP653T-E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP653T-E/CHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP653T-E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP653T-E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP653T-E/CHY?
You can fill out our help required form which you can use to request a quote for MCP653T-E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.