Status: | Active |
---|---|
Series: | MCP651 |
RoHS: | Compliant |
mCal Technology: On chip self-calibration |
50MHz GBWP |
High Output Drive Current |
Chip Select/Calibration Pin |
Rail-to-Rail Output |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 50000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 7.5 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 95 |
Slew Rate (V/µs) | 30 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP651/1S/2/3/4/5/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP651/1S/2/3/4/5/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Single, 50MHz OP, mCal, E temp | Microchip Technology |
Single, 50Mhz Op, Mcal, E Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP651T-E/MNY | Newark Electronics |
TDFN Single 50MHz OP mCal E temp | Avnet America |
IC, Op Amp, Outputs,1,50MHz, IQ,6mA, SLEW RATE,30V/US,2.5-5.5V, TDFN-8 | Microchip Technology Inc. MCP651T-E/MNY | RS Americas |
OP AMP, RRO, 50MHZ, 8TDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP651T-E/MNY?
Additional datasheets, footprints and schematics for MCP651T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP651T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP651T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP651T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP651T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP651T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP651T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for MCP651T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP651T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP651T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP651T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.