Status: | Active |
---|---|
Series: | MCP651S |
RoHS: | Compliant |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.65
|
1,553
in stock
|
Buy Now | |
Microchip Technology
from US$1.58
|
36,014
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
1,553
in stock
|
Buy Now | |
element14
from US$1.75
|
1,553
in stock
|
Buy Now | |
Future Electronics
from US$1.88
|
-
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$1.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
mCal Technology: On chip self-calibration |
50MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Small 5-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 50000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 6000 |
Iq Max (uA) | 9000 |
Input Voltage Noise Density (nV/rt(Hz)) | 7.5 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 66 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 6 |
PM (deg) | 65 |
Isc (mA) | 95 |
Slew Rate (V/µs) | 30 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP651/1S/2/3/4/5/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP651/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.066667 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Single, 50MHz OP, mCal, E temp | Microchip Technology |
Op Amp, Rro, 50Mhz, 5Sot23 | Newark Electronics |
OP AMP, RRO, 50MHZ, 5SOT23 | element14 |
MCP651 Series 5.5 V 50 MHz 200 ╡V Surface Mount Op Amps with mCal - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 5-Pin SOT-23 T/R | Avnet America |
IC, Op Amp, Outputs,1,50MHz, IQ,6mA, SLEW RATE,30V/US,2.5-5.5V, SOT-23-5 | Microchip Technology Inc. MCP651ST-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP651ST-E/OT?
Additional datasheets, footprints and schematics for MCP651ST-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP651ST-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP651ST-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP651ST-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP651ST-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP651ST-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP651ST-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP651ST-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP651ST-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP651ST-E/OT?
You can fill out our help required form which you can use to request a quote for MCP651ST-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.