Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Silicon Core Number | MCP651 |
Kit Application Type | Amplifier |
Application Sub Type | Operational Amplifier |
Kit Contents | Board Documents |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Core Architecture | Amplifier |
Core Sub-Architecture | Operational Amplifier |
Features | Input Test Point Potentiometer to Set Voltage Push Button Switch to Initiate Calibration Sequence |
Kit Features | Push Button Switch to Initiate a Calibration Sequence DIP Switch to Select Either High or Low Gain |
Type | Operational Amplifier Input Offset |
Operational Amplifier, Input Offset, Evaluation Board | Newark Electronics |
Input Offset Evaluation Board | Microchip Technology Inc. MCP651EV-VOS | RS Americas |
INPUT OFFSET, EVALUATION BOARD | element14 |
Where can I find additional details, specifications and documents for a MCP651EV-VOS?
Additional datasheets, footprints and schematics for MCP651EV-VOS are listed on our Part Details page. You can also find images and similar parts to MCP651EV-VOS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP651EV-VOS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP651EV-VOS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP651EV-VOS fall under?
The MCP651EV-VOS is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP651EV-VOS when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP651EV-VOS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP651EV-VOS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP651EV-VOS have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for MCP651EV-VOS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP651EV-VOS often in real-time on the comparison pages.
What if I can't find stock of MCP651EV-VOS?
You can fill out our help required form which you can use to request a quote for MCP651EV-VOS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.