Status: | Active |
---|---|
Series: | MCP6484 |
RoHS: | Compliant |
Prices starting from US$1.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
182
in stock
|
Buy Now | |
Microchip Technology
from US$1.43
|
577
in stock
|
Buy Now | |
Newark Electronics
from US$1.51
|
182
in stock
|
Buy Now | |
element14
from US$1.56
|
182
in stock
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Bias Current:150 pA (typical, TA = +125°C) |
Gain-Bandwidth Product: 4 MHz |
Low Quiescent Current: 240 µA/amplifier (typical) |
Low Input Offset Voltage: 1.5 mV (max.) |
Unity Gain Stable |
Rail to Rail Input and Output |
Small Packages: SOIC, TSSOP |
# Per Package | 4 |
---|---|
GBWP (kHz) | 4000 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 240 |
Iq Max (uA) | 400 |
Input Voltage Noise Density (nV/rt(Hz)) | 23 |
PSRR Min (dB) | 91 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 36 |
Slew Rate (V/µs) | 2.7 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (57) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.280702 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
4.5 MHz Low Power, Low IBias Quad Op Amp | Microchip Technology |
Op Amp, Quad, 5Mhz, 2.7V/Us, 14 Soic | Newark Electronics |
OP AMP, QUAD, 5MHZ, 2.7V/US, 14 SOIC | element14 |
OP Amp Quad GP R-R I/O 5.5V 14-Pin SOIC Tube | Avnet America |
Microchip MCP6484-E/SL Low Power Op Amp,4MHz Rail-Rail,2.2 to 5.5V,14-Pin SOIC | Microchip Technology Inc. MCP6484-E/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP6484-E/SL?
Additional datasheets, footprints and schematics for MCP6484-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP6484-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6484-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6484-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6484-E/SL fall under?
The MCP6484-E/SL is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6484-E/SL when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6484-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6484-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6484-E/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for MCP6484-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6484-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP6484-E/SL?
You can fill out our help required form which you can use to request a quote for MCP6484-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.