Status: | Active |
---|---|
Series: | MCP6482 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.85
|
1,910
in stock
|
Buy Now | |
Newark Electronics
from US$0.90
|
-
|
Buy Now | |
Avnet America
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$1.34
|
-
|
Buy Now | |
element14
from US$0.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Bias Current:150 pA (typical, TA = +125°C) |
Gain-Bandwidth Product: 4 MHz |
Low Quiescent Current: 240 µA/amplifier (typical) |
Low Input Offset Voltage: 1.5 mV (max.) |
Unity Gain Stable |
Rail to Rail Input and Output |
Small Packages: MSOP, SOIC, 2x3 TDFN |
# Per Package | 2 |
---|---|
GBWP (kHz) | 4000 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 240 |
Iq Max (uA) | 400 |
Input Voltage Noise Density (nV/rt(Hz)) | 23 |
PSRR Min (dB) | 91 |
CMRR Min (dB) | 88 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 36 |
Slew Rate (V/µs) | 2.7 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
4.5 MHz Low Power, Low IBias Dual Op Amp | Microchip Technology |
Op Amp, Dual, 4Mhz, 2.7V/Us, Msop-8 | Newark Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP Tube | Avnet America |
Microchip MCP6482-E/MS Low Power Op Amp,4MHz Rail-Rail,2.2 to 5.5V,8-Pin MSOP | Microchip Technology Inc. MCP6482-E/MS | RS Americas |
OP AMP, DUAL, 5MHZ, 2.7V/US, 8 MSOP | element14 |
Where can I find additional details, specifications and documents for a MCP6482-E/MS?
Additional datasheets, footprints and schematics for MCP6482-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6482-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6482-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6482-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6482-E/MS fall under?
The MCP6482-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6482-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6482-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6482-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6482-E/MS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCP6482-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6482-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6482-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6482-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.