Status: | Active |
---|---|
Series: | MCP6481 |
RoHS: | Compliant |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
2,764
in stock
|
Buy Now | |
Microchip Technology
from US$0.50
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
2,764
in stock
|
Buy Now | |
element14
from US$0.56
|
2,764
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Input Bias Current |
150 pA (typical, TA = +125°C) |
Low Quiescent Current |
240 µA/amplifier (typical) |
Small Packages |
Singles in SC70 and SOT23 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 4000 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 240 |
Iq Max (uA) | 400 |
Input Voltage Noise Density (nV/rt(Hz)) | 23 |
PSRR Min (dB) | 91 |
CMRR Min (dB) | 89 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 36 |
Slew Rate (V/µs) | 2.7 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6481/2/4 Data Sheet |
Application Notes |
---|
AN1494 - Using MCP6491 Op Amps for Photodetection Applications |
Board Design Files |
---|
SPICE Model for MCP6481/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
MCP6481 5MHz Low IBias Low Power OP AMP | Microchip Technology |
Operational Amplifier, Single, 4 Mhz, 1, 2.7 V/ S, 2.2V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6481T-E/OT | Newark Electronics |
OP AMP, 5.5V, 4MHZ, 2.7V/US, 5SOT23 | element14 |
Single 2 MHz OP, E temp | Future Electronics |
OP Amp Single GP Comparator R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Microchip MCP6481T-E/OT Op Amp, 4MHz Rail-Rail, 2.2 - 5.5 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6481T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6481T-E/OT?
Additional datasheets, footprints and schematics for MCP6481T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6481T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6481T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6481T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6481T-E/OT fall under?
The MCP6481T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6481T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6481T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6481T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6481T-E/OT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6481T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6481T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6481T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6481T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.