Status: | Active |
---|---|
Series: | MCP6471 |
RoHS: | Compliant |
Low Input Bias Current:150 pA (typical, TA = +125°C) |
Gain-Bandwidth Product: 2 MHz |
Low Quiescent Current: 100 µA/amplifier (typical) |
Low Input Offset Voltage: 1.5 mV (max.) |
Unity Gain Stable |
Rail to Rail Input and Output |
Small Packages: SC70 and SOT23 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 100 |
Iq Max (uA) | 200 |
Input Voltage Noise Density (nV/rt(Hz)) | 27 |
PSRR Min (dB) | 91 |
CMRR Min (dB) | 88 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 32 |
Slew Rate (V/µs) | 1.1 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6471/2/4 Data Sheet |
Application Notes |
---|
AN1494 - Using MCP6491 Op Amps for Photodetection Applications |
Board Design Files |
---|
SPICE Model for MCP6471/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
MCP6471 2MHz Low IBias Low Power OP AMP | Microchip Technology |
SINGLE 2 MHZ OP, E TEMP | EBV Elektronik |
Single 2 Mhz Op, E Temp 5 Sc70 T/R Rohs Compliant: Yes |Microchip MCP6471T-E/LTY | Newark Electronics |
IC OPAMP GP 2MHZ RRO SC70-5 | Microchip Technology Inc. MCP6471T-E/LTY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6471T-E/LTY?
Additional datasheets, footprints and schematics for MCP6471T-E/LTY are listed on our Part Details page. You can also find images and similar parts to MCP6471T-E/LTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6471T-E/LTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6471T-E/LTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6471T-E/LTY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6471T-E/LTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6471T-E/LTY have stock available?
Authorised distributors including Microchip Technology, EBV Elektronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6471T-E/LTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6471T-E/LTY often in real-time on the comparison pages.
What if I can't find stock of MCP6471T-E/LTY?
You can fill out our help required form which you can use to request a quote for MCP6471T-E/LTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.