Status: | Active |
---|---|
Series: | MCP6442 |
RoHS: | Compliant |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.88
|
101,822
in stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 450 nA (typical) |
Gain Bandwidth Product: 9 kHz (typical) |
Supply Voltage Range: 1.4V to 6.0V |
Rail-to-Rail Input and Output |
Unity Gain Stable |
Slew Rate: 3V/ms (typical) |
Extended Temperature Range: -40°C to +125°C |
Available in TDFN, SOIC and MSOP |
# Per Package | 2 |
---|---|
GBWP (kHz) | 9 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.45 |
Iq Max (uA) | 0.65 |
Input Voltage Noise Density (nV/rt(Hz)) | 190 |
PSRR Min (dB) | 65 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
MCP6441/2/4, 450 nA, 9 kHz Op Amp |
Application Notes |
---|
AN990 - Analog Sensor Conditioning Circuits - An Overview |
Board Design Files |
---|
SPICE Model for MCP6441/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
Dual Nanopower Opamp | Microchip Technology |
Dual 1.6V 9Khz Op, I Temp 8 Tdfn 2X3X0.8Mm T/R Rohs Compliant: Yes |Microchip MCP6442T-E/MNY | Newark Electronics |
MCP6442 Series 1.6 V 9 kHz Rail-to-Rail I/O Operational Amplifier - TDFN-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin TDFN EP T/R | Avnet America |
Op Amp Dual Nanopower RRIO 1.4V TDFN8EP | Microchip Technology Inc. MCP6442T-E/MNY | RS Americas |
OP AMP, DUAL, 1.6V, 9KHZ, 8TDFN | Farnell |
Where can I find additional details, specifications and documents for a MCP6442T-E/MNY?
Additional datasheets, footprints and schematics for MCP6442T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6442T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6442T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6442T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6442T-E/MNY fall under?
The MCP6442T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6442T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6442T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6442T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6442T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6442T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6442T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6442T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6442T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.