Status: | Active |
---|---|
Series: | MCP6442 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.89
|
620
in stock
|
Buy Now | |
Microchip Technology
from US$0.88
|
1,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
-
|
Buy Now | |
Future Electronics
from US$1.05
|
-
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
RS Americas
from US$1.43
|
-
|
Buy Now | |
Farnell
from US$0.66
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 450 nA (typical) |
Gain Bandwidth Product: 9 kHz (typical) |
Supply Voltage Range: 1.4V to 6.0V |
Rail-to-Rail Input and Output |
Unity Gain Stable |
Slew Rate: 3V/ms (typical) |
Extended Temperature Range: -40°C to +125°C |
Available in TDFN, SOIC and MSOP |
# Per Package | 2 |
---|---|
GBWP (kHz) | 9 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.4 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 0.45 |
Iq Max (uA) | 0.65 |
Input Voltage Noise Density (nV/rt(Hz)) | 190 |
PSRR Min (dB) | 65 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.003 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6441/2/4, 450 nA, 9 kHz Op Amp |
Application Notes |
---|
AN990 - Analog Sensor Conditioning Circuits - An Overview |
Board Design Files |
---|
SPICE Model for MCP6441/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Dual Nanopower Opamp | Microchip Technology |
Dual 1.6V 9kHz OP, I temp | RS |
Ic, Op Amp | Newark Electronics |
MCP6442 Series 1.6 V 9 kHz Operational | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin MSOP | Avnet America |
IC, Op Amp, Outputs,2,CMRR,60DB, Slew,0.003V/US, V(IN),1.4-6.0V,-40 TO 125C, MSOP-8 | Microchip Technology Inc. MCP6442-E/MS | RS Americas |
OPAMP, DUAL, 1.6V, 9KHZ, 8MSOP | Farnell |
Where can I find additional details, specifications and documents for a MCP6442-E/MS?
Additional datasheets, footprints and schematics for MCP6442-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6442-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6442-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6442-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6442-E/MS fall under?
The MCP6442-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6442-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6442-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6442-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6442-E/MS have stock available?
Authorised distributors including Microchip Technology, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for MCP6442-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6442-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6442-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6442-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.