Status: | Active |
---|---|
Series: | MCP6422 |
RoHS: | Compliant |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
114
in stock
|
Buy Now | |
Microchip Technology
from US$0.67
|
2,295
in stock
|
Buy Now | |
Chip One Stop
from US$0.58
|
1,950
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.07
|
383
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
114
in stock
|
Buy Now | |
element14
from US$0.74
|
114
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product: 90 kHz (typical) |
Supply Voltage: 1.8V to 5.5V |
Supply Current: IQ = 4.4 µA (typical) |
Input Bias Current: Ibias = 1 pA (typical) |
EMIRR at 1.8 GHz: 97 dB (typical) |
Phase Margin: 57° (typical) |
Rail-to-Rail Input/Output |
Extended: -40°C to +125°C |
Duals available in SOIC and MSOP packages |
# Per Package | 2 |
---|---|
GBWP (kHz) | 90 |
VOS Max. (uV) | 1000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 4.4 |
Iq Max (uA) | 5.5 |
Input Voltage Noise Density (nV/rt(Hz)) | 95 |
PSRR Min (dB) | 90 |
CMRR Min (dB) | 90 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 55 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.05 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Data Sheets |
---|
MCP6421/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6421/2/4 Devices |
User Guides |
---|
MCP6421 EMlRR Evaluation Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual 90KHz R/R I/O Op Amp | Microchip Technology |
IC: operational amplifier | Transfer Multisort Elektronik |
Op-Amp, 90Khz, -40 To 125Deg C, Soic | Newark Electronics |
IC, OP AMP, 90KHZ, 0.001V, SOIC-8 | element14 |
IC, OP AMP, 90KHZ, 0.001V, SOIC-8 | Farnell |
OP Amp Dual GP Rail to Rail Input/Output 5.5V 8-Pin SOIC Tube | Avnet America |
Dual 90kHz OP, E temp8 SOIC 3.90mm(.150in) TUBE | Microchip Technology Inc. MCP6422-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6422-E/SN?
Additional datasheets, footprints and schematics for MCP6422-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6422-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6422-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6422-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6422-E/SN fall under?
The MCP6422-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6422-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6422-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6422-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6422-E/SN have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for MCP6422-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6422-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6422-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6422-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.