Status: | Active |
---|---|
Series: | MCP6421 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.56
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
-
|
Buy Now | |
Future Electronics
from US$0.62
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Microchip Technology
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product: 90 kHz (typical) |
Supply Voltage: 1.8V to 5.5V |
Supply Current: IQ = 4.4 µA (typical) |
Input Bias Current: Ibias = 1 pA (typical) |
EMIRR at 1.8 GHz: 97 dB (typical) |
Phase Margin: 57° (typical) |
Rail-to-Rail Input/Output |
Extended: -40°C to +125°C |
Singles available in SC-70-5 and SOT-23-5 packages |
# Per Package | 1 |
---|---|
GBWP (kHz) | 90 |
VOS Max. (uV) | 1000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 4.4 |
Iq Max (uA) | 5.5 |
Input Voltage Noise Density (nV/rt(Hz)) | 95 |
PSRR Min (dB) | 90 |
CMRR Min (dB) | 90 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 55 |
Isc (mA) | 22 |
Slew Rate (V/µs) | 0.05 |
Pins | Packaging | 5 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6421/2/4 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6421/2/4 Devices |
User Guides |
---|
MCP6421 EMlRR Evaluation Board User's Guide |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0063 |
Shipping Weight (kg) | 0.033333 |
Lead Count | 5 |
Package Type | SC70 |
Soldering Composition | NiPdAu |
Single, 90 Khz Op, E Temp 5 Sc70 T/R Rohs Compliant: Yes |Microchip MCP6421T-E/LTY | Newark Electronics |
SINGLE, 90 KHZ OP, E TEMP | Avnet America |
90 KHz R/R I/O Op Amp | Microchip Technology |
IC OPAMP GP 90KHZ RRO SC70-5 | Microchip Technology Inc. MCP6421T-E/LTY | RS Americas |
OPAMP, 90KHZ, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a MCP6421T-E/LTY?
Additional datasheets, footprints and schematics for MCP6421T-E/LTY are listed on our Part Details page. You can also find images and similar parts to MCP6421T-E/LTY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6421T-E/LTY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6421T-E/LTY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6421T-E/LTY fall under?
The MCP6421T-E/LTY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6421T-E/LTY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6421T-E/LTY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6421T-E/LTY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6421T-E/LTY have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6421T-E/LTY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6421T-E/LTY often in real-time on the comparison pages.
What if I can't find stock of MCP6421T-E/LTY?
You can fill out our help required form which you can use to request a quote for MCP6421T-E/LTY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.