Status: | Active |
---|---|
Series: | MCP6411 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
2,025
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
Farnell
from US$0.31
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 50 µA (typical) |
Low Input Offset Voltage: ±1.0 mV (maximum) |
Enhanced EMI Protection: EMIRR 90 dB at 1.8 GHz |
Supply Voltage Range: 1.7V to 5.5V |
Gain Bandwidth Product: 1 MHz (typical) |
Rail-to-Rail Input/Output |
Slew Rate: 0.5 V/µs (typical) |
Unity Gain Stable |
No Phase Reversal |
Small Packages: SC70-5, SOT-23-5 |
Extended Temperature Range: - -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 1000 |
Supply Voltage Min. (V) | 1.7 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 47 |
Iq Max (uA) | 55 |
Input Voltage Noise Density (nV/rt(Hz)) | 38 |
PSRR Min (dB) | 90 |
CMRR Min (dB) | 90 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 55 |
Isc (mA) | 6 |
Slew Rate (V/µs) | 0 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
MCP6421 EMIRR Evaluation Board (ADM00443) Schematics |
MCP6421 EMIRR Evaluation Board (ADM00443) Gerbers |
MCP6421 EMIRR Evaluation Board (ADM00443) BOM |
SPICE Model for MCP6411 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op Amp, 1MHz with EMI SOT23 | RS |
Op-Amp, 1Mhz, 0.5V/Us, Sc-70-5 | Newark Electronics |
Operational Amplifier, 1MHz with EMI Filter | Future Electronics |
Operational Amplifier, 1 Channel, 1 MHz, 500 mV/us, 1.7 V to 5.5 V, 5 Pins, SOT-23 | Avnet America |
1 MHz, R/R I/O Op-amps with EMI Filter | Microchip Technology |
OP-AMP, 1MHZ, 0.5V/US, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MCP6411T-E/OT?
Additional datasheets, footprints and schematics for MCP6411T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6411T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6411T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6411T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6411T-E/OT fall under?
The MCP6411T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6411T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6411T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6411T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6411T-E/OT have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP6411T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6411T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6411T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6411T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.