Status: | Active |
---|---|
Series: | MCP6404 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
-
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.77
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
element14
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 45 µA (typical) |
Gain Bandwidth Product: 1 MHz (typical) |
Rail-to-Rail Input and Output |
Supply Voltage Range: 1.8V to 6.0V |
Unity Gain Stable |
E Temp: -40°C to +125°C |
H Temp: -40°C to +150°C |
No Phase Reversal |
# Per Package | 4 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 45 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 63 |
CMRR Min (dB) | 63 |
Operating Temperature Range (°C) | -40 to 150 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 5 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Data Sheets |
---|
MCP6401/1R/1U/2/4/6/7/9 Data Sheet |
Application Notes |
---|
AN1177 - Op Amp Precision Design: DC Errors |
AN1177 - Op Amp Precision Design: DC Errors (Japanese) |
Board Design Files |
---|
SPICE Model for MCP6401/1R/1U/2/4/6/7/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Quad, 1.8V 1MHz, Low Power Op Amp, | Microchip Technology |
Op Amp, 1Mhz, 0.5V/Us, 4.5Mv, Tssop14 | Newark Electronics |
MCP6404 Series 6 V 1 MHz Rail-to-Rail I/O Operational Amplifier - TSSOP-14 | Future Electronics |
OP Amp Quad GP R-R I/O 6V 14-Pin TSSOP Tube | Avnet America |
Op Amp, Quad, 1.8V 1MHz, Op, E Temp, TSSOP-14, 4.4mm Tube | Microchip Technology Inc. MCP6404-E/ST | RS Americas |
OP AMP, QUAD, 1MHZ, 1.8V, 14TSSOP | element14 |
Where can I find additional details, specifications and documents for a MCP6404-E/ST?
Additional datasheets, footprints and schematics for MCP6404-E/ST are listed on our Part Details page. You can also find images and similar parts to MCP6404-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6404-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6404-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6404-E/ST fall under?
The MCP6404-E/ST is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6404-E/ST when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6404-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6404-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6404-E/ST have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP6404-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6404-E/ST often in real-time on the comparison pages.
What if I can't find stock of MCP6404-E/ST?
You can fill out our help required form which you can use to request a quote for MCP6404-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.