Status: | Active |
---|---|
Series: | MCP6401 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
2,310
in stock
|
Buy Now | |
Microchip Technology
from US$0.34
|
49,521
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
-
|
Buy Now | |
Future Electronics
from US$0.42
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
element14
from US$0.36
|
-
|
Buy Now | |
Farnell
from US$0.33
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Low Quiescent Current: 45 µA (typical) |
Gain Bandwidth Product: 1 MHz (typical) |
Rail-to-Rail Input and Output |
Supply Voltage Range: 1.8V to 6.0V |
Unity Gain Stable |
E temp: -40°C to +125°C |
H temp: -40°C to +150°C |
No Phase Reversal |
AEC Q100 Grade1(SC70 and SOT23), Grade 0 (SOT23) |
# Per Package | 1 |
---|---|
GBWP (kHz) | 1000 |
VOS Max. (uV) | 4500 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 45 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 28 |
PSRR Min (dB) | 63 |
CMRR Min (dB) | 63 |
Operating Temperature Range (°C) | -40 to 150 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 5 |
Slew Rate (V/µs) | 0.5 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6401/1R/1U/2/4/6/7/9 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6401/1R/1U/2/4/6/7/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Low Power Single 1MHz Op Amp | Microchip Technology |
Op amp, 1MHz RRIO, +1.8V, SOT23-5 | RS |
Single, 1.8V 1Mhz, Op, E Temp 5 Sot-23 T/R Rohs Compliant: Yes |Microchip MCP6401T-E/OT | Newark Electronics |
MCP6401 Series 6 V 1 MHz Rail-to-Rail I/O Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 6V 5-Pin SOT-23 T/R | Avnet America |
Op Amp, SOT-23-5 .300in T/R, Single, 1.8V 1MHz, Op, E Temp | Microchip Technology Inc. MCP6401T-E/OT | RS Americas |
IC, OP AMP, LOW IQ, R-R, 5SOT23 | element14 |
Where can I find additional details, specifications and documents for a MCP6401T-E/OT?
Additional datasheets, footprints and schematics for MCP6401T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6401T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6401T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6401T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6401T-E/OT fall under?
The MCP6401T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6401T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6401T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6401T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6401T-E/OT have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP6401T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6401T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6401T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6401T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.