Status: | Active |
---|---|
Series: | MCP633 |
RoHS: | Compliant |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.57
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.78
|
3,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
-
|
Buy Now | |
Future Electronics
from US$0.93
|
-
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
RS Americas
from US$1.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Chip Select Pin |
Rail-to-Rail Output |
High Output Drive Current |
Low Noise |
24MHz of Gain Bandwidth |
# Per Package | 1 |
---|---|
GBWP (kHz) | 24000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 10 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 63 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 4 |
PM (deg) | 65 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP631/2/3/5 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
24/60 MHZ OPAMP WITHOUT AUTO | Microchip Technology |
Op Amp, 24Mhz, 10V/ Us, Soic-8 | Newark Electronics |
MCP632 Series 5.5 V 24 MHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 8-Pin SOIC | Avnet America |
IC, Op Amp, Operating Voltage, 2.5 - 5.5V, Outputs,1,GBWP,24000kHz, SOIC-8 | Microchip Technology Inc. MCP633-E/SN | RS Americas |
IC, OP AMP, R-R, 24MHZ, 8SOIC | Farnell |
Where can I find additional details, specifications and documents for a MCP633-E/SN?
Additional datasheets, footprints and schematics for MCP633-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP633-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP633-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP633-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP633-E/SN fall under?
The MCP633-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP633-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP633-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP633-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP633-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP633-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP633-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP633-E/SN?
You can fill out our help required form which you can use to request a quote for MCP633-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.