Status: | Active |
---|---|
Series: | MCP632 |
RoHS: | Compliant |
Prices starting from US$0.99
Rail-to-Rail Output |
High Output Drive Current |
Low Noise |
24MHz of Gain Bandwidth |
# Per Package | 2 |
---|---|
GBWP (kHz) | 24000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 10 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 63 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 4 |
PM (deg) | 65 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP631/2/3/5 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
24/60 MHZ OPAMP WITHOUT AUTO | Microchip Technology |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SOIC N T/R | Avnet Silica |
Dual, 24Mhz Op, E Temp 8 Soic 3.90Mm(.150In) T/R Rohs Compliant: Yes |Microchip MCP632T-E/SN | Newark Electronics |
MCP632 Series 5.5 V 24 MHz Rail to Rail SMT Operational Amplifier - SOIC-8 | Future Electronics |
IC OPAMP GP 24MHZ RRO 8SOIC | Microchip Technology Inc. MCP632T-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP632T-E/SN?
Additional datasheets, footprints and schematics for MCP632T-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP632T-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP632T-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP632T-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP632T-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP632T-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP632T-E/SN have stock available?
Authorised distributors including Microchip Technology, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCP632T-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP632T-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP632T-E/SN?
You can fill out our help required form which you can use to request a quote for MCP632T-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.