Status: | Active |
---|---|
Series: | MCP632 |
RoHS: | Compliant |
Rail-to-Rail Output |
High Output Drive Current |
Low Noise |
24MHz of Gain Bandwidth |
# Per Package | 2 |
---|---|
GBWP (kHz) | 24000 |
VOS Max. (uV) | 8000 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 10 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 63 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 4 |
PM (deg) | 65 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +125C |
Packing Media | Tube (120) |
Board Design Files |
---|
SPICE Model for MCP631/2/3/5 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0238 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
Op Amp, 24Mhz, 10V/Us, 8Mv, 8-Dfn | Newark Electronics |
OP Amp Dual GP R-R O/P 5.5V 8-Pin DFN EP | Avnet America |
24/60 MHZ OPAMP WITHOUT AUTO | Microchip Technology |
Microchip MCP632-E/MF, Dual Op Amp, 24MHz Rail-Rail, 2.5 to 5.5 V, 8-Pin DFN | Microchip Technology Inc. MCP632-E/MF | RS Americas |
IC, OP AMP, R-R, 24MHZ, DUAL, 8DFN | Farnell |
Where can I find additional details, specifications and documents for a MCP632-E/MF?
Additional datasheets, footprints and schematics for MCP632-E/MF are listed on our Part Details page. You can also find images and similar parts to MCP632-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP632-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP632-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP632-E/MF fall under?
The MCP632-E/MF is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP632-E/MF when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP632-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the MCP632-E/MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP632-E/MF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for MCP632-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP632-E/MF often in real-time on the comparison pages.
What if I can't find stock of MCP632-E/MF?
You can fill out our help required form which you can use to request a quote for MCP632-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.