Status: | Active |
---|---|
Series: | MCP629 |
RoHS: | Compliant |
Prices starting from US$1.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.73
|
30
in stock
|
Buy Now | |
Microchip Technology
from US$2.67
|
3,822
in stock
|
Buy Now | |
RS Americas
from US$1.79
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$2.88
|
30
in stock
|
Buy Now | |
element14
from US$2.93
|
30
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Avnet America
from US$3.68
|
-
|
Buy Now |
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Two Chip Select/Calibration Pins |
Small 16-pin 4x4 QFN Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0417 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Quad, 20MHz OP, mCal, E temp | Microchip Technology |
IC, Op Amp, Outputs,4,20MHz, IQ,2.5mA, SLEW RATE,10V/US,2.5-5.5V, QFN-16 | Microchip Technology Inc. MCP629-E/ML | RS Americas |
Quad, 20Mhz Op, Dual Mcal, E Temp 16 Qfn 4X4X0.9Mm Tube Rohs Compliant: Yes |Microchip MCP629-E/ML | Newark Electronics |
OP AMP, RR, 20MHZ, 16QFN | element14 |
MCP629 Series 5.5 V 20 MHz 2.5 mA SMT Op Amps with mCal - QFN-16 | Future Electronics |
OP Amp Quad GP R-R O/P 5.5V 16-Pin QFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP629-E/ML?
Additional datasheets, footprints and schematics for MCP629-E/ML are listed on our Part Details page. You can also find images and similar parts to MCP629-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP629-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP629-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP629-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the MCP629-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP629-E/ML have stock available?
Authorised distributors including Microchip Technology, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for MCP629-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP629-E/ML often in real-time on the comparison pages.
What if I can't find stock of MCP629-E/ML?
You can fill out our help required form which you can use to request a quote for MCP629-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.