Status: | Active |
---|---|
Series: | MCP6286 |
RoHS: | Compliant |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.65
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
717
in stock
|
Buy Now | |
element14
from US$0.56
|
717
in stock
|
Buy Now | |
Farnell
from US$0.55
|
717
in stock
|
Buy Now | |
Microchip Technology
from US$0.53
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.80
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low Noise: 5.4 nV/rt(Hz) |
Gain-Bandwidth Product: 3.5 MHz |
Low Quiescent Current: 540 µA/amplifier (typical) |
Low Input Offset Voltage: 1.5 mV (max.) |
Unity Gain Stable |
Rail to Rail Output |
Extended Temperature Range |
# Per Package | 1 |
---|---|
GBWP (kHz) | 3500 |
VOS Max. (uV) | 1500 |
Supply Voltage Min. (V) | 2.2 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 540 |
Iq Max (uA) | 720 |
Input Voltage Noise Density (nV/rt(Hz)) | 5.4 |
PSRR Min (dB) | 80 |
CMRR Min (dB) | 76 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 60 |
Isc (mA) | 20 |
Slew Rate (V/µs) | 2 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP6286 Data Sheet |
Board Design Files |
---|
SPICE Model for MCP6286 Device |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op amp, 3.5MHz RRO, SOT23-5 | RS |
Operational Amplifier, Single, 3.5 Mhz, 1, 2 V/ S, 2.2V To 5.5V, Sot-23, 5 Rohs Compliant: Yes |Microchip MCP6286T-E/OT | Newark Electronics |
IC, OP AMP, R-R, 3.5MHZ, 5SOT23 | element14 |
Single 4MHZ OP E-Temp | Microchip Technology |
MCP6286 Series 2.2 to 5.5 V 3.5 Mhz 1.5 mVoff Single Op Amp - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 5-Pin SOT-23 T/R | Avnet America |
IC, Op Amp, Operating Voltage, 2.2 - 5.5V, Outputs,1,GBWP,3500kHz, SOT-23-5 | Microchip Technology Inc. MCP6286T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6286T-E/OT?
Additional datasheets, footprints and schematics for MCP6286T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6286T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6286T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6286T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6286T-E/OT fall under?
The MCP6286T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6286T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6286T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6286T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6286T-E/OT have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MCP6286T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6286T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6286T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6286T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.