Status: | Active |
---|---|
Series: | MCP6273 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.58
|
548
in stock
|
Buy Now | |
Microchip Technology
from US$0.56
|
720
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
548
in stock
|
Buy Now | |
element14
from US$0.60
|
548
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
-
|
Buy Now | |
Avnet America
from US$0.76
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3 mV (max) |
Quiescent Current: 170 µA (typical) |
Common Mode Rejection Ratio: 65 dB (typical) |
Power Supply Rejection Ratio: 70 dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2V to 6V |
Gain Bandwidth Product: 2 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 170 |
Iq Max (uA) | 240 |
Input Voltage Noise Density (nV/rt(Hz)) | 20 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 0.9 |
Pins | Packaging | 8 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (60) |
Board Design Files |
---|
SPICE Model for MCP6271/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.4867 |
Shipping Weight (kg) | 0.9 |
Lead Count | 8 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
2.0-5.5V 2MHZ, IQ/BW selectable, Single with Chip Select, Low Power OP Amp | Microchip Technology |
Operational Amplifier, Single, 2 Mhz, 1, 0.9 V/ S, 2V To 6V, Dip, 8 Rohs Compliant: Yes |Microchip MCP6273-E/P | Newark Electronics |
OP AMP, 2.0V, SINGLE, CS, R-R, 8DIP | element14 |
MCP6273 Series 6 V 2 MHz Rail-to-Rail I/O Operational Amplifier-PDIP-8 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 8-Pin PDIP Tube | Avnet America |
Microchip MCP6273-E/P Op Amp, 2MHz CMOS, Rail to Rail, 3 V, 5 V, 8-Pin PDIP | Microchip Technology Inc. MCP6273-E/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP6273-E/P?
Additional datasheets, footprints and schematics for MCP6273-E/P are listed on our Part Details page. You can also find images and similar parts to MCP6273-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6273-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6273-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6273-E/P fall under?
The MCP6273-E/P is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6273-E/P when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6273-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6273-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6273-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP6273-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6273-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP6273-E/P?
You can fill out our help required form which you can use to request a quote for MCP6273-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.