Status: | Active |
---|---|
Series: | MCP6272 |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.66
|
2,035
in stock
|
Buy Now | |
Newark Electronics
from US$0.70
|
2,035
in stock
|
Buy Now | |
element14
from US$0.73
|
2,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
Microchip Technology
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$1.04
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3 mV (max) |
Quiescent Current: 170 µA (typical) |
Common Mode Rejection Ratio: 65 dB (typical) |
Power Supply Rejection Ratio: 70 dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2V to 6V |
Gain Bandwidth Product: 2 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 2 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 170 |
Iq Max (uA) | 240 |
Input Voltage Noise Density (nV/rt(Hz)) | 20 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 0.9 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2500) |
Board Design Files |
---|
SPICE Model for MCP6271/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.2156 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Opamp, 2Mhz, -40 To 125Deg C | Newark Electronics |
OPAMP, 2MHZ, -40 TO 125DEG C | element14 |
MCP6272 Series 6 V 2 MHz Rail-to-Rail I/O Operational Amplifier - MSOP-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP T/R | Avnet America |
2.0-5.5V 2MHZ, IQ/BW selectable, Dual, Low Power OP Amp | Microchip Technology |
Dual 2 MHz OP, E temp8 MSOP 3x3mm T/R | Microchip Technology Inc. MCP6272T-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6272T-E/MS?
Additional datasheets, footprints and schematics for MCP6272T-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6272T-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6272T-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6272T-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6272T-E/MS fall under?
The MCP6272T-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6272T-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6272T-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6272T-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6272T-E/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Future Electronics have stock available or on a lead time for MCP6272T-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6272T-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6272T-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6272T-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.