Status: | Active |
---|---|
Series: | MCP6271 |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
8,683
in stock
|
Buy Now | |
element14
from US$0.44
|
8,683
in stock
|
Buy Now | |
Farnell
from US$0.42
|
8,683
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
3,000
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
2,248
in stock
|
Buy Now | |
Future Electronics
from US$0.48
|
-
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
Microchip Technology
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Input Offset Voltage: ±3 mV (max) |
Quiescent Current: 170 µA (typical) |
Common Mode Rejection Ratio: 65 dB (typical) |
Power Supply Rejection Ratio: 70 dB (typical) |
Rail-to-Rail Input/Output |
Supply Voltage Range: 2V to 6V |
Gain Bandwidth Product: 2 MHz (typical) |
Slew Rate: 0.9V/µs (typical) |
Unity Gain Stable |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 1 |
---|---|
GBWP (kHz) | 2000 |
VOS Max. (uV) | 3000 |
Supply Voltage Min. (V) | 2.0 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 170 |
Iq Max (uA) | 240 |
Input Voltage Noise Density (nV/rt(Hz)) | 20 |
PSRR Min (dB) | 70 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 25 |
Slew Rate (V/µs) | 0.9 |
Pins | Packaging | 5 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP6271/1R/2/3/4/5 Devices |
Supporting Collateral |
---|
ADN003 Select the Right Operational Amplifier for your Filtering Circuits |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.016 |
Shipping Weight (kg) | 0.049 |
Lead Count | 5 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
Op-Amp, 2Mhz, -40 To 125Deg C, Sot-23 | Newark Electronics |
OP AMP, 2.0V, SNGL, R-R, SOT23-5 | element14 |
Microchip Operational Amplifier 3mV 2MHz SOT-23 | Distrelec |
Single 2MHz OpAmp,MCP6271T-E/OT | RS |
MCP6271 Series 6 V 2 MHz Rail-to-Rail I/O Operational Amplifier - SOT-23-5 | Future Electronics |
OP Amp Single GP R-R I/O 5.5V 5-Pin SOT-23 T/R | Avnet America |
Single 2 MHz OP, E temp | Microchip Technology |
Microchip MCP6271T-E/OT Op Amp, 2MHz CMOS, Rail to Rail, 3 V, 5 V, 5-Pin SOT-23 | Microchip Technology Inc. MCP6271T-E/OT | RS Americas |
Where can I find additional details, specifications and documents for a MCP6271T-E/OT?
Additional datasheets, footprints and schematics for MCP6271T-E/OT are listed on our Part Details page. You can also find images and similar parts to MCP6271T-E/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6271T-E/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6271T-E/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6271T-E/OT fall under?
The MCP6271T-E/OT is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6271T-E/OT when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6271T-E/OT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6271T-E/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6271T-E/OT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for MCP6271T-E/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6271T-E/OT often in real-time on the comparison pages.
What if I can't find stock of MCP6271T-E/OT?
You can fill out our help required form which you can use to request a quote for MCP6271T-E/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.