Status: | Active |
---|---|
Series: | MCP624 |
RoHS: | Compliant |
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Industry Standard Quad Amplifier Pinout |
Small 14-pin TSSOP Package |
AEC-Q100 Grade 1 |
# Per Package | 4 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 14 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (2600) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1432 |
Shipping Weight (kg) | 0.325 |
Lead Count | 14 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Quad, 20Mhz Op, Mcal, E Temp 14 Soic .150In T/R Rohs Compliant: Yes |Microchip MCP624T-E/SL | Newark Electronics |
OP Amp Quad GP R-R O/P 5.5V 14-Pin SOIC N T/R | Avnet America |
Quad, 20MHz OP, mCal, E temp | Microchip Technology |
Quad, 20MHz OP, mCal, E temp | Microchip Technology Inc. MCP624T-E/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP624T-E/SL?
Additional datasheets, footprints and schematics for MCP624T-E/SL are listed on our Part Details page. You can also find images and similar parts to MCP624T-E/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP624T-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP624T-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP624T-E/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP624T-E/SL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP624T-E/SL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP624T-E/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP624T-E/SL often in real-time on the comparison pages.
What if I can't find stock of MCP624T-E/SL?
You can fill out our help required form which you can use to request a quote for MCP624T-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.