Status: | Active |
---|---|
Series: | MCP6244 |
RoHS: | Compliant |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.65
|
-
|
Buy Now | |
Future Electronics
from US$0.74
|
-
|
Buy Now | |
Avnet America
from US$0.82
|
-
|
Buy Now | |
Microchip Technology
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.70
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 550 kHz |
Quiescent Current: 50 µA (typ.) |
Supply voltage range: 1.8V to 5.5V |
Rail to Rail Input and Output |
Extended Temperature Range: -40°C to +125°C |
Space Saving Package Offering |
# Per Package | 4 |
---|---|
GBWP (kHz) | 550 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 50 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 45 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 68 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.3 |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (30) |
Board Design Files |
---|
SPICE Model for MCP6241/1R/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Ic,operational Amplifier,quad,cmos,dip,14Pin,plastic Rohs Compliant: Yes |Microchip MCP6244-E/P | Newark Electronics |
MCP6244 Series 5.5 V 550 kHz Rail-to-Rail I/O Operational Amplifier-PDIP-14LD | Future Electronics |
OP Amp Quad GP R-R I/O 5.5V 14-Pin PDIP Tube | Avnet America |
Quad 1.8V, 650 kHz OP | Microchip Technology |
IC, Op Amp, Operating Voltage, 1.8 - 5.5V, Outputs,4,GBWP,550kHz, PDIP-14 | Microchip Technology Inc. MCP6244-E/P | RS Americas |
OP AMP, 1.8V, 200KHZ, QUAD, PDIP14 | element14 |
Where can I find additional details, specifications and documents for a MCP6244-E/P?
Additional datasheets, footprints and schematics for MCP6244-E/P are listed on our Part Details page. You can also find images and similar parts to MCP6244-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6244-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6244-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6244-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6244-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6244-E/P have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for MCP6244-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6244-E/P often in real-time on the comparison pages.
What if I can't find stock of MCP6244-E/P?
You can fill out our help required form which you can use to request a quote for MCP6244-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.