Status: | Active |
---|---|
Series: | MCP6242 |
RoHS: | Compliant |
Prices starting from US$0.35
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,584
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,584
in stock
|
Buy Now | |
element14
from US$0.37
|
2,584
in stock
|
Buy Now | |
Microchip Technology
from US$0.35
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product (GBWP): 550 kHz |
Quiescent Current: 50 µA (typ.) |
Supply voltage range: 1.8V to 5.5V |
Rail to Rail Input and Output |
Extended Temperature Range |
Space Saving Package Offering |
# Per Package | 2 |
---|---|
GBWP (kHz) | 550 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 50 |
Iq Max (uA) | 70 |
Input Voltage Noise Density (nV/rt(Hz)) | 45 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 60 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 68 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.3 |
Pins | Packaging | 8 | MSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP6241/1R/1U/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0256 |
Shipping Weight (kg) | 0.07 |
Lead Count | 8 |
Package Type | MSOP |
Package Width or Size | 3x3mm |
Soldering Composition | Matte Tin |
Op-Amp, 550Khz, -40 To 125Deg C, Msop | Newark Electronics |
IC, OP AMP, 1.8V, DUAL, R-R, 8MSOP | element14 |
1.8V 500KHz DUAL LOW-COST CMOS OPERATIONAL AMPLIFIER | Microchip Technology |
MCP6242 Series 5.5 V 550 kHz Rail-to-Rail I/O Operational Amplifier - MSOP-8 | Future Electronics |
OP Amp Dual GP R-R I/O 5.5V 8-Pin MSOP Tube | Avnet America |
Microchip MCP6242-E/MS, Dual Op Amp,0.55MHz CMOS, Rail to Rail,3V,5V,8-Pin MSOP | Microchip Technology Inc. MCP6242-E/MS | RS Americas |
Where can I find additional details, specifications and documents for a MCP6242-E/MS?
Additional datasheets, footprints and schematics for MCP6242-E/MS are listed on our Part Details page. You can also find images and similar parts to MCP6242-E/MS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6242-E/MS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6242-E/MS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6242-E/MS fall under?
The MCP6242-E/MS is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6242-E/MS when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6242-E/MS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6242-E/MS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6242-E/MS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Future Electronics have stock available or on a lead time for MCP6242-E/MS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6242-E/MS often in real-time on the comparison pages.
What if I can't find stock of MCP6242-E/MS?
You can fill out our help required form which you can use to request a quote for MCP6242-E/MS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.