Status: | Active |
---|---|
Series: | MCP623 |
RoHS: | Compliant |
Prices starting from US$0.96
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Chip Select/Calibration Pin |
Small 6-pin SOT-23 Package |
AEC-Q100 Grade 1 |
# Per Package | 1 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 6 | SOT-23 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.01645 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | NiPdAu |
Single, 20MHz OP, mCal, E temp | Microchip Technology |
Op Amp, 20Mhz, 10V/S, 200V, Sot-23-6 | Newark Electronics |
SINGLE, 20MHZ OP, MCAL, E TEMP | Future Electronics |
OP Amp Single GP R-R O/P 5.5V 6-Pin SOT-23 T/R | Avnet America |
IC, OP AMP | RS Americas |
OP AMP, 20MHZ, 6SOT23 | Farnell |
Where can I find additional details, specifications and documents for a MCP623T-E/CHY?
Additional datasheets, footprints and schematics for MCP623T-E/CHY are listed on our Part Details page. You can also find images and similar parts to MCP623T-E/CHY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP623T-E/CHY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP623T-E/CHY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP623T-E/CHY fall under?
The MCP623T-E/CHY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP623T-E/CHY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP623T-E/CHY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP623T-E/CHY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP623T-E/CHY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MCP623T-E/CHY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP623T-E/CHY often in real-time on the comparison pages.
What if I can't find stock of MCP623T-E/CHY?
You can fill out our help required form which you can use to request a quote for MCP623T-E/CHY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.