Status: | Active |
---|---|
Series: | MCP6232 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Microchip Technology
from US$0.37
|
6,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
3,167
in stock
|
Buy Now | |
element14
from US$0.41
|
3,167
in stock
|
Buy Now | |
Farnell
from US$0.38
|
3,167
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product: 300 kHz (typical) |
Supply Current: IQ = 20 µA (typical) |
Supply Voltage: 1.8V to 6.0V |
Rail-to-Rail Input/Output |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 2 |
---|---|
GBWP (kHz) | 300 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 20 |
Iq Max (uA) | 30 |
Input Voltage Noise Density (nV/rt(Hz)) | 52 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 61 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 8 | TDFN |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3300) |
Board Design Files |
---|
SPICE Model for MCP6231/1U/1R/2/4 Devices |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0143 |
Shipping Weight (kg) | 0.248485 |
Lead Count | 8 |
Package Type | TDFN |
Package Width or Size | 2x3x0.8mm |
Soldering Composition | NiPdAu |
1.8V, 200 KHz DUAL LOW COST CMOS OPERATIONAL AMPLIFIER | Microchip Technology |
Opamp, 300Khz, -40 To 125Deg C | Newark Electronics |
OPAMP, 300KHZ, -40 TO 125DEG C | element14 |
Op. Amplifier Dual 20uA 300kHz R-R TDFN8 | RS |
MCP6232 Series 6 V 300 kHz Rail-to-Rail Dual Operational Amplifier - TDFN-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin TDFN EP T/R | Avnet America |
Dual 1.8V, 300 kHz OP, E temp8 TDFN 2x3x0.8mm T/R | Microchip Technology Inc. MCP6232T-E/MNY | RS Americas |
Where can I find additional details, specifications and documents for a MCP6232T-E/MNY?
Additional datasheets, footprints and schematics for MCP6232T-E/MNY are listed on our Part Details page. You can also find images and similar parts to MCP6232T-E/MNY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6232T-E/MNY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6232T-E/MNY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6232T-E/MNY fall under?
The MCP6232T-E/MNY is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6232T-E/MNY when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6232T-E/MNY you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6232T-E/MNY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6232T-E/MNY have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MCP6232T-E/MNY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6232T-E/MNY often in real-time on the comparison pages.
What if I can't find stock of MCP6232T-E/MNY?
You can fill out our help required form which you can use to request a quote for MCP6232T-E/MNY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.