Status: | Active |
---|---|
Series: | MCP6232 |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
943
in stock
|
Buy Now | |
Schukat Electronic
from US$0.46
|
1,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
943
in stock
|
Buy Now | |
element14
from US$0.42
|
943
in stock
|
Buy Now | |
Microchip Technology
from US$0.37
|
940
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
295
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Gain Bandwidth Product: 300 kHz (typical) |
Supply Current: IQ = 20 µA (typical) |
Supply Voltage: 1.8V to 6.0V |
Rail-to-Rail Input/Output |
Extended Temperature Range: -40°C to +125°C |
# Per Package | 2 |
---|---|
GBWP (kHz) | 300 |
VOS Max. (uV) | 5000 |
Supply Voltage Min. (V) | 1.8 |
Supply Voltage Max. (V) | 6.0 |
Iq Typical (µA) | 20 |
Iq Max (uA) | 30 |
Input Voltage Noise Density (nV/rt(Hz)) | 52 |
PSRR Min (dB) | 83 |
CMRR Min (dB) | 61 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 1 |
PM (deg) | 65 |
Isc (mA) | 23 |
Slew Rate (V/µs) | 0.15 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP6231/1U/1R/2/4 Devices |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
2xOp-Amp RtoR 300kHz 0,15V/us SO8 | Schukat Electronic |
Operational Amplifier, Dual, 300 Khz, 2, 0.15 V/ S, 1.8V To 5.5V, Soic, 8 Rohs Compliant: Yes |Microchip MCP6232-E/SN | Newark Electronics |
OP AMP, 1.8V, 200KHZ, DUAL, SOIC8 | element14 |
1.8V, 200KHz dual low-cost CMOS operational amplifier | Microchip Technology |
MCP6232 Series 6 V 300 kHz Rail-to-Rail I/O Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R I/O 6V 8-Pin SOIC N Tube | Avnet America |
Microchip MCP6232-E/SN, Dual Op Amp,0.3MHz CMOS, Rail to Rail,3V,5V,8-Pin SOIC | Microchip Technology Inc. MCP6232-E/SN | RS Americas |
Where can I find additional details, specifications and documents for a MCP6232-E/SN?
Additional datasheets, footprints and schematics for MCP6232-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP6232-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP6232-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP6232-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP6232-E/SN fall under?
The MCP6232-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP6232-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP6232-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP6232-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP6232-E/SN have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Microchip Technology have stock available or on a lead time for MCP6232-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP6232-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP6232-E/SN?
You can fill out our help required form which you can use to request a quote for MCP6232-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.