Status: | Active |
---|---|
Series: | MCP622 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.77
|
464
in stock
|
Buy Now | |
Microchip Technology
from US$1.65
|
1,131
in stock
|
Buy Now | |
Newark Electronics
from US$1.81
|
464
in stock
|
Buy Now | |
element14
from US$1.75
|
464
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
29
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
mCal Technology: On chip self-calibration |
20MHz GBWP |
High Output Drive Current |
Rail-to-Rail Output |
Industry Standard Dual Amplifier Pinout |
Small 8-pin 3x3 DFN Package |
AEC-Q100 Grade 1 qualification is available for this device |
# Per Package | 2 |
---|---|
GBWP (kHz) | 20000 |
VOS Max. (uV) | 200 |
Supply Voltage Min. (V) | 2.5 |
Supply Voltage Max. (V) | 5.5 |
Iq Typical (µA) | 2500 |
Iq Max (uA) | 3600 |
Input Voltage Noise Density (nV/rt(Hz)) | 13 |
PSRR Min (dB) | 61 |
CMRR Min (dB) | 65 |
Operating Temperature Range (°C) | -40 to 125 |
Ib (pA) | 5 |
PM (deg) | 60 |
Isc (mA) | 70 |
Slew Rate (V/µs) | 10 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (100) |
Board Design Files |
---|
SPICE Model for MCP621/1S/2/3/4/5/9 Devices |
Brochures |
---|
Analog and Interface Product Selector Guide |
Signal Chain Design Guide |
PGA, Operational Amplifiers and Comparators Design Guide |
Automotive Recommended Product Selector Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Dual, 20MHz OP, mCal, E temp | Microchip Technology |
Op-Amp, 20Mhz, -40 To 125Deg C, Soic | Newark Electronics |
IC, OP AMP, DUAL, 2.5V, R-R, 8SOIC | element14 |
Op Amp, Dual, 20MHz OP, Auto-cal, E Temp | Microchip Technology Inc. MCP622-E/SN | RS Americas |
MCP622 Series 5.5 V 20 MHz 2 Channel mCal Operational Amplifier - SOIC-8 | Future Electronics |
OP Amp Dual GP R-R O/P 5.5V 8-Pin SOIC N Tube | Avnet America |
Where can I find additional details, specifications and documents for a MCP622-E/SN?
Additional datasheets, footprints and schematics for MCP622-E/SN are listed on our Part Details page. You can also find images and similar parts to MCP622-E/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP622-E/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP622-E/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP622-E/SN fall under?
The MCP622-E/SN is listed under Semiconductors - ICs > Amplifiers & Comparators > Operational Amplifiers - Op Amps.
Can I view similar or alternative parts?
You can view similar parts to MCP622-E/SN when available in the Operational Amplifiers - Op Amps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP622-E/SN you can contact the distributor directly for product support, shipping queries etc.
Is the MCP622-E/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP622-E/SN have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for MCP622-E/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP622-E/SN often in real-time on the comparison pages.
What if I can't find stock of MCP622-E/SN?
You can fill out our help required form which you can use to request a quote for MCP622-E/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.